Infineon Technologies AG Contacts - Multi Purpose - 184-00029 184-00029

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 750966-184-00029 Manufacturer Homepage: www.irf.com Reference case: SOP18 Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 750966-184-00029 Manufacturer Homepage: www.irf.com Reference case: SOP18 Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 184-00029 - 750966-184-00029 - Win Source Electronics
Laguna Hills, CA, United States
Contacts - Multi Purpose - 184-00029
750966-184-00029
Contacts - Multi Purpose - 184-00029 750966-184-00029
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 750966-184-00029 Manufacturer Homepage: www.irf.com Reference case: SOP18 Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 750966-184-00029
Manufacturer Homepage: www.irf.com
Reference case: SOP18
Reference Date Code: 09+
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 750966-184-00029
Product Name Contacts - Multi Purpose - 184-00029
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details