The 16CYQ100C is a 16A, 100V center-tap Schottky rectifier in a hermetic TO-257AA package, designed for high-reliability applications. It has a maximum forward voltage drop of 0.85V at 16A peak current and 125°C junction temperature, and can withstand a peak surge current of 250A for an 8.3ms half-sine pulse. The device operates with a junction temperature range of -65°C to 150°C and weighs 4.3 grams. It meets MIL-PRF-19500/763 requirements and is qualified for space applications with ESD protection rated Class 3B per MIL-STD-750, Method 1020.
16A 100V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package DLA Number 1N7070CCT3 - Ceramic Eyelets
Similar Parts
16CYQ100C
Ceramic Eyelets
16CYQ100CSCX
Ceramic Eyelets and JANTX Screening
16CYQ100CSCS
Ceramic Eyelets with JANS Screening
JANS1N7070CCT3
JANS Certified
16CYQ100SCS
JANS Screening
JANTX1N7070CCT3
JANTX Certified
JANTXV1N7070CCT3
JANTXV Certified
16CYQ100CSCV
JANTXV Screening
| Infineon Technologies AG | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 16CYQ100C |
| Product Name | High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ100C |
| Package | M-TO257-3 |