Infineon Technologies AG High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ045C 16CYQ045C

Description
16A 45V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package - Ceramic Eyelets Similar Parts 16CYQ045C Base Part Number 16CYQ045CSCX JANS Certified 16CYQ045CSCS JANTX Certified
Request a Quote Datasheet
Description
16A 45V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package - Ceramic Eyelets Similar Parts 16CYQ045C Base Part Number 16CYQ045CSCX JANS Certified 16CYQ045CSCS JANTX Certified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ045C - 16CYQ045C - Infineon Technologies AG
Neubiberg, Germany
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ045C
16CYQ045C
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ045C 16CYQ045C
16A 45V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package - Ceramic Eyelets Similar Parts 16CYQ045C Base Part Number 16CYQ045CSCX JANS Certified 16CYQ045CSCS JANTX Certified

16A 45V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package - Ceramic Eyelets


Similar Parts

16CYQ045C

Base Part Number

16CYQ045CSCX

JANS Certified

16CYQ045CSCS

JANTX Certified

Supplier's Site Datasheet
Schottky 16A 45V Diode and Rectifier - 280-16CYQ045C - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 16A 45V Diode and Rectifier
280-16CYQ045C
Schottky 16A 45V Diode and Rectifier 280-16CYQ045C
16A 45V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package Product overview: 16CYQ045C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 16A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-16CYQ045C can be used for catalog matching and distributor lookup.

16A 45V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package Product overview: 16CYQ045C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 16A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-16CYQ045C can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes - 16CYQ045C - 1030203-16CYQ045C - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - 16CYQ045C
1030203-16CYQ045C
Schottky Diodes - 16CYQ045C 1030203-16CYQ045C
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030203-16CYQ045C Forward Voltage: 710 mV Peak Non-Repetitive Surge Current: 150 A Forward Current: 16 A Number of Pins: 3 Categories: Schottky Diodes Alternative Parts (Cross-Reference): VS-12TQ040PBF; VS-12TQ035PBF; STPS40H100CW; VFT2045BP-M3/4W; STPS41H100CT; STPS40M60CT; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Common Cathode Average Rectified Current: 16 A Max Repetitive Reverse Voltage (Vrrm): 45 V Peak Reverse Current: 100 µA

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030203-16CYQ045C
Forward Voltage: 710 mV
Peak Non-Repetitive Surge Current: 150 A
Forward Current: 16 A
Number of Pins: 3
Categories: Schottky Diodes
Alternative Parts (Cross-Reference): VS-12TQ040PBF; VS-12TQ035PBF; STPS40H100CW; VFT2045BP-M3/4W; STPS41H100CT; STPS40M60CT;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Common Cathode
Average Rectified Current: 16 A
Max Repetitive Reverse Voltage (Vrrm): 45 V
Peak Reverse Current: 100 µA

Buy Now

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Rectifiers Schottky Diodes
Product Number 16CYQ045C 280-16CYQ045C 1030203-16CYQ045C
Product Name High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ045C Schottky 16A 45V Diode and Rectifier Schottky Diodes - 16CYQ045C
Package M-TO257-3
Life Cycle Stage active and preferred
IO 16 amps
Unlock Full Specs
to access all available technical data