Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
INFINEON TECHNOLOGIES AG
16-4072-01A-T -- MEMORY
Infineon Technologies AG
Memory
16-4072-01A-T
Description
IC MEM NOR 56TSOP
Lingto Electronic Limited
Quarktwin Technology Ltd.
Done
Datasheet
Description
IC MEM NOR 56TSOP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Memory
16-4072-01A-T
Memory
16-4072-01A-T
IC MEM NOR 56TSOP
IC MEM NOR 56TSOP
Supplier's Site
Datasheet
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
16-4072-01A-T
Memory
16-4072-01A-T
Memory IC
Memory IC
Buy Now
Technical Specifications
Lingto Electronic Limited
Quarktwin Technology Ltd.
Product Category
Memory Chips
Memory Chips
Product Number
16-4072-01A-T
16-4072-01A-T
Product Name
Memory
Memory
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Flash Memory
1882551
Specs
Memory Category
Flash
Access Time
25000 ns
Bits per Word
8 bits
View Details
Texas Instruments
Integrated Circuits (ICs) - Memory - Memory
DM77S184J-MIL
Specs
Memory Category
PROM; Non-Volatile
Cycle Time
70 ns
Density
8 kbits
View Details
2
suppliers
Rochester Electronics
Logic - FIFOs Memory
67C4033-15NL
Specs
Data Rate
15 MHz
Operating Current
45 mA
View Details
Micross Components, Inc.
Memory
MYXxxSMS04GP32PB1-45/x
Specs
Memory Category
MRAM; STT-MRAM
Access Time
45 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details