Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034691-12CGQ150
Current Rating: 35 A
Capacitance: 340 pF
Forward Voltage: 1.6 V
Peak Non-Repetitive Surge Current: 180 A
Forward Current: 35 A
Number of Pins: 3
Categories: Schottky Diodes
Alternative Parts (Cross-Reference): RURG5060; BY448GP-E3/54; FFPF10F150STU; RURG8060; BYX10GP-E3/54; STTH1210D;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8541100080
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC
Element Configuration: Common Cathode
Max Repetitive Reverse Voltage (Vrrm): 150 V
Peak Reverse Current: 500 µA
Max Forward Surge Current (Ifsm): 180 A
35A 150V Hi-Rel Schottky Common Cathode Diode in a TO-254AA package Product overview: 12CGQ150 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12CGQ150 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1034691-12CGQ150 | 280-12CGQ150 |
| Product Name | Schottky Diodes - 12CGQ150 | Schottky 35A 150V Diode and Rectifier |
| VF | 1.6 volts |