Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SUPERVISORY CIRCUITS AND BATTERY MONITOR CHIPS
INFINEON TECHNOLOGIES AG
111-4160PBF -- SPECIAL PURPOSE REGULATORS
Infineon Technologies AG
Special Purpose Regulators
111-4160PBF
Description
- Voltage Regulator IC Output
Quarktwin Technology Ltd.
Done
Description
- Voltage Regulator IC Output
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
111-4160PBF
Special Purpose Regulators
111-4160PBF
- Voltage Regulator IC Output
- Voltage Regulator IC Output
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Supervisory Circuits and Battery Monitor Chips
Product Number
111-4160PBF
Product Name
Special Purpose Regulators
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Voltage References
7515391
Specs
Type
SOT-23; Sot-23
Pins
3
View Details
Texas Instruments
Voltage Reference
5962-8759401VYA
Specs
Type
SOIC; 10-CSOIC (0.241\", 6.12mm Width)
I
Q
20000 µA
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Nexperia B.V.
Voltage Reference
TL431BCDBZR,215
Specs
Type
TO-236-3, SC-59, SOT-23-3
I
Q
100000 µA
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Rochester Electronics
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7
ADM1810-5ART-REEL7
Specs
Output Options
Inverting
Type
SOT-23-3
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details