Manufacturer: Infineon Technologies
Win Source Part Number: 095071-10BQ100TRPBF
Packaging: Tape and Reel
Operating Temp Range: -55C to 175C
Mounting: Surface Mount
Pin Count: 2
Operating Temperature Classification: Military
Rad Hardened: No
DELETED: Compliant
Package Type: SMB
Configuration: Single
Rectifier Type: Schottky Diode
Peak Non-Repetitive Surge Current (Max): 78
Peak Rep Rev Volt: 1(V)
Rev Curr: 5(uA)
Forward Voltage: .89(V)
Avg. Forward Curr (Max): 1
Peak Non-Repetitive Surge Current: 78(A)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
SCHOTTKY RECTIFIER 1 Amp Product overview: 10BQ100TRPBF from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10BQ100TRPBF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 095071-10BQ100TRPBF | 280-10BQ100TRPBF |
| Product Name | Diodes, Rectifiers - Single - 10BQ100TRPBF | Schottky Diode and Rectifier |
| VF | 0.8900 volts |