Infineon Technologies AG Diodes, Rectifiers - Single - 10BQ030TRPBF 10BQ030TRPBF

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1121021-10BQ030TRPBF Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1121021-10BQ030TRPBF Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 10BQ030TRPBF - 1121021-10BQ030TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10BQ030TRPBF
1121021-10BQ030TRPBF
Diodes, Rectifiers - Single - 10BQ030TRPBF 1121021-10BQ030TRPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1121021-10BQ030TRPBF Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1121021-10BQ030TRPBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now
Schottky 1A 30V Diode and Rectifier - 280-10BQ030TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 30V Diode and Rectifier
280-10BQ030TRPBF
Schottky 1A 30V Diode and Rectifier 280-10BQ030TRPBF
Rectifier Diode, Schottky, 1 Element, 1A, 30V V(rrm), Silicon, DO-214AA Product overview: 10BQ030TRPBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10BQ030TRPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 30V V(rrm), Silicon, DO-214AA Product overview: 10BQ030TRPBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10BQ030TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 1121021-10BQ030TRPBF 280-10BQ030TRPBF
Product Name Diodes, Rectifiers - Single - 10BQ030TRPBF Schottky 1A 30V Diode and Rectifier
Package Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Dual Schottky barrier diode - 1PS70SB14,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: TP865C12R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 20 amps
VRRM 120 volts
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5554US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details