INFICON, Inc. Pump Repair Kit PU E22 012-T

Description
DISCONTINUED BY MANUFACTURER, REBUILD KIT FOR DIAPHRAGM PUMP, OVERHAUL KIT, FOR MVP015 PUMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REBUILD KIT FOR DIAPHRAGM PUMP, OVERHAUL KIT, FOR MVP015 PUMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 126704609 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
126704609
Pump Repair Kit 126704609
DISCONTINUED BY MANUFACTURER, REBUILD KIT FOR DIAPHRAGM PUMP, OVERHAUL KIT, FOR MVP015 PUMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REBUILD KIT FOR DIAPHRAGM PUMP, OVERHAUL KIT, FOR MVP015 PUMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 126704609
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102671 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details
81 1/2B2-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details