Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
INDUSTRIAL WIRE & CABLE CORP.
6G-0801-02 -- 8-1C THHN/THWN 19 STR BC 90C 600V BLK INDUSTRIAL WIRE
Industrial Wire & Cable Corp.
8-1C Thhn/thwn 19 Str Bc 90C 600V Blk Industrial Wire
6G-0801-02
Description
8-1C THHN/THWN 19 STR BC 90C 600V BLK
Newark, An Avnet Company
Done
Description
8-1C THHN/THWN 19 STR BC 90C 600V BLK
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
8-1C Thhn/thwn 19 Str Bc 90C 600V Blk Industrial Wire
65K4308
8-1C Thhn/thwn 19 Str Bc 90C 600V Blk Industrial Wire
65K4308
8-1C THHN/THWN 19 STR BC 90C 600V BLK
8-1C THHN/THWN 19 STR BC 90C 600V BLK
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
65K4308
Product Name
8-1C Thhn/thwn 19 Str Bc 90C 600V Blk Industrial Wire
Unlock Full Specs
to access all available technical data
Similar Products
ArduSimple
USB to JST-GH 6 pin cable
AS-CAB-USBA-0M5-JSTGH6-00
View Details
Laurel Electronics LLC
USB-to-RS485 Adapter Cable
CBL06
Specs
Product Type
Serial; USB
View Details
kTB Solutions
RF Cables And RF Cable Assemblies
NA1200
Specs
Application
RF
Rated Temperature
-55 to 165 C (-67 to 329 F)
View Details
SAB BRÖCKSKES GmbH & Co. KG
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable
Specs
Application
Instrumentation and Control
Product Type
USB
Cable Length
9.84 ft (30 dm)
View Details