Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
INDUSTRIAL SHIELDS
IS.ACI2C-4.7K -- DIN RAIL, CHANNEL
Industrial Shields
Din Rail, Channel
IS.ACI2C-4.7K
Description
Terminal Block Connector 4 Position Feed Through Gray
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Terminal Block Connector 4 Position Feed Through Gray
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2198-IS.ACI2C-4.7K-ND
Din Rail, Channel
2198-IS.ACI2C-4.7K-ND
Terminal Block Connector 4 Position Feed Through Gray
Terminal Block Connector 4 Position Feed Through Gray
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
2198-IS.ACI2C-4.7K-ND
Product Name
Din Rail, Channel
Connector Type
DIN Connector
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Adp A/d 100-240V 60W 12V C14 Dc Plug 18 Advantech
96PSA-A60W12V1-1
View Details
Anderson Power Products
Blade Type Power Connector Assemblies
1330G3
Specs
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
Beckhoff Automation LLC
ZS2020-4741 | M12, power, field assembly, socket, angled, female, 4-pin, T-coded, IP67
View Details
LEMO USA, Inc.
Coaxial Connector (RF) Adapters
ASF.00.250.NTA
Specs
Connector Type
Coaxial Connector; RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Mounting
Free Hanging (In-Line)
View Details