Programmable Logic Controller (PLC) DIN Rail 12 ~ 24VDC
Programmable Logic Controller (PLC) DIN Rail 12 ~ 24VDC
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 2198-IS.AB20REL.HF+-ND | IS.AB20REL.HF+ |
| Product Name | Programmable (PLC, PAC) | Controllers - Programmable (PLC, PAC) |
| Input | Analog Input; Digital | |
| Output | Relay Output; Analog Output | |
| Computer Interface Options | Single Serial Interface; Ethernet | |
| Network Options | Ethernet | |
| Power | 12VDC; 24VDC |