Industrial Shields Programmable (PLC, PAC) 40000200100

Description
WEIDOS-ESP32-A1
Request a Quote Datasheet
Description
WEIDOS-ESP32-A1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 2198-40000200100-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
2198-40000200100-ND
Programmable (PLC, PAC) 2198-40000200100-ND
WEIDOS-ESP32-A1

WEIDOS-ESP32-A1

Buy Now Datasheet
Controllers - Programmable (PLC, PAC) - 40000200100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
40000200100
Controllers - Programmable (PLC, PAC) 40000200100
Programmable Logic Controller (PLC) DIN Rail 12 ~ 24VDC

Programmable Logic Controller (PLC) DIN Rail 12 ~ 24VDC

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 2198-40000200100-ND 40000200100
Product Name Programmable (PLC, PAC) Controllers - Programmable (PLC, PAC)
Input Analog Input; Digital
Output Analog Output
Computer Interface Options Single Serial Interface; Ethernet
Network Options Ethernet
Power 12VDC; 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248300 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Lite version, RJ45, USB (type C port)
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
PLCs - Programmable Logic Controllers - 2665093 - RS Components, Ltd.
Specs
Input AC Input; AC
Output Relay Output; Relay
Inputs 24
View Details
PLC Module/Rack - 978097 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
DPCfront Standard - dpcfront standard - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details