Industrial Shields Programmable (PLC, PAC) 40000100100

Description
WEIDOS-MKR1010-A1
Request a Quote Datasheet
Description
WEIDOS-MKR1010-A1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 2198-40000100100-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
2198-40000100100-ND
Programmable (PLC, PAC) 2198-40000100100-ND
WEIDOS-MKR1010-A1

WEIDOS-MKR1010-A1

Buy Now Datasheet
Controllers - Programmable (PLC, PAC) - 40000100100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
40000100100
Controllers - Programmable (PLC, PAC) 40000100100
Programmable Logic Controller (PLC) DIN Rail 12 ~ 24VDC

Programmable Logic Controller (PLC) DIN Rail 12 ~ 24VDC

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 2198-40000100100-ND 40000100100
Product Name Programmable (PLC, PAC) Controllers - Programmable (PLC, PAC)
Input Analog Input; Digital
Output Analog Output
Computer Interface Options Single Serial Interface; Ethernet
Network Options Ethernet
Power 12VDC; 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.88 - OPTA expansion module SSR version - 8A8890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
PLC Module/Rack - 340499 - Radwell International
Allen-Bradley / Rockwell Automation
View Details