Industrial Shields Panel Pc, Raspberry Pi 4 B Board, 7; Meter Display Type Industrial Shields 3002400100

Description
PANEL PC, RASPBERRY PI 4 B BOARD, 7"; Meter Display Type:Capacitive Touch Screen; Display Size:195mm x 145mm; Display Resolution:-; Screen Size:7"; Supply Voltage Min:12V; Supply Voltage Max:24V; Operating Temperature Min:- RoHS Compliant: Yes
Description
PANEL PC, RASPBERRY PI 4 B BOARD, 7"; Meter Display Type:Capacitive Touch Screen; Display Size:195mm x 145mm; Display Resolution:-; Screen Size:7"; Supply Voltage Min:12V; Supply Voltage Max:24V; Operating Temperature Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Pc, Raspberry Pi 4 B Board, 7; Meter Display Type Industrial Shields - 81AH0137 - Newark, An Avnet Company
Chicago, IL, United States
Panel Pc, Raspberry Pi 4 B Board, 7; Meter Display Type Industrial Shields
81AH0137
Panel Pc, Raspberry Pi 4 B Board, 7; Meter Display Type Industrial Shields 81AH0137
PANEL PC, RASPBERRY PI 4 B BOARD, 7"; Meter Display Type:Capacitive Touch Screen; Display Size:195mm x 145mm; Display Resolution:-; Screen Size:7"; Supply Voltage Min:12V; Supply Voltage Max:24V; Operating Temperature Min:- RoHS Compliant: Yes

PANEL PC, RASPBERRY PI 4 B BOARD, 7"; Meter Display Type:Capacitive Touch Screen; Display Size:195mm x 145mm; Display Resolution:-; Screen Size:7"; Supply Voltage Min:12V; Supply Voltage Max:24V; Operating Temperature Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 81AH0137
Product Name Panel Pc, Raspberry Pi 4 B Board, 7; Meter Display Type Industrial Shields
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Smart HMI 7
Specs
I/O Interfaces Ethernet; USB
Type Flat Panel Display
Display Size 7.0 inch (178 mm)
View Details
Programmable Operator Interface - MONITOUCH HMI V9 V9071iWRLD - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
Panel PC - 67P-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details