Industrial Shields Programmable (PLC, PAC) 016003000800

Description
Programmable Logic Controller (PLC) DIN Rail 12 ~ 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) DIN Rail 12 ~ 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 2198-016003000800-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
2198-016003000800-ND
Programmable (PLC, PAC) 2198-016003000800-ND
Programmable Logic Controller (PLC) DIN Rail 12 ~ 24VDC

Programmable Logic Controller (PLC) DIN Rail 12 ~ 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Programmable Logic Controllers (PLC)
Product Number 2198-016003000800-ND
Product Name Programmable (PLC, PAC)
Input Analog Input; Digital
Output Relay Output; Analog Output
Computer Interface Options Single Serial Interface; Ethernet
Network Options Ethernet
Power 12VDC; 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
DPCfront Monitor - dpcfront monitor 1 - BARTEC
Specs
Power

Voltage AC 100 to 240 V

Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
PLCs - Programmable Logic Controllers - 590750 - RS Components, Ltd.
Specs
Input Current
Output Current and Voltage
Agency Approval RoHS Certified
View Details
PLC Module/Rack - 350620 - Radwell International
Allen-Bradley / Rockwell Automation
View Details