Programmable Logic Controller (PLC) DIN Rail 12 ~ 24VDC
| DigiKey | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | 2198-012003000500-ND |
| Product Name | Programmable (PLC, PAC) |
| Input | Analog Input; Digital |
| Output | Relay Output; Analog Output |
| Computer Interface Options | Single Serial Interface; Ethernet |
| Network Options | Ethernet |
| Power | 12VDC; 24VDC |