Industrial Shields Programmable (PLC, PAC) 006001000100

Description
Programmable Logic Controller (PLC) DIN Rail 12 ~ 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) DIN Rail 12 ~ 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 2198-006001000100-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
2198-006001000100-ND
Programmable (PLC, PAC) 2198-006001000100-ND
Programmable Logic Controller (PLC) DIN Rail 12 ~ 24VDC

Programmable Logic Controller (PLC) DIN Rail 12 ~ 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Programmable Logic Controllers (PLC)
Product Number 2198-006001000100-ND
Product Name Programmable (PLC, PAC)
Input Analog Input; Digital
Output Relay Output; Analog Output; PWM
Computer Interface Options Single Serial Interface; Ethernet
Network Options Ethernet
Power 12VDC; 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248310 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Plus version, RJ45, USB (type C port), Modbus RS485 port
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
PLCs - Programmable Logic Controllers - 589119 - RS Components, Ltd.
Specs
Input DC Input; 24 V dc
Output Ethernet
Agency Approval RoHS Certified
View Details
MPCnet - mpcnet - BARTEC
Specs
Operating Temperature 0 to 60 F (-18 to 16 C)
View Details