Industrial Scientific Corporation Transistor 2SA770

Description
DISCONTINUED BY MANUFACTURER, SILICON PNP POWER TRANSISTOR, PACKAGE: TO-220, COLLECTOR BASE VOLTAGE: -60 V, COLLECTOR EMITTER VOLTAGE: -60 V, EMITTER BASE VOLTAGE: -6 V, CONTINUOUS COLLECTOR CURRENT: -6 A, CONTINUOUS BASE COLLECTOR CURRENT: -3 A . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SILICON PNP POWER TRANSISTOR, PACKAGE: TO-220, COLLECTOR BASE VOLTAGE: -60 V, COLLECTOR EMITTER VOLTAGE: -60 V, EMITTER BASE VOLTAGE: -6 V, CONTINUOUS COLLECTOR CURRENT: -6 A, CONTINUOUS BASE COLLECTOR CURRENT: -3 A . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 74191815 - Radwell International
Willingboro, NJ, United States
Transistor
74191815
Transistor 74191815
DISCONTINUED BY MANUFACTURER, SILICON PNP POWER TRANSISTOR, PACKAGE: TO-220, COLLECTOR BASE VOLTAGE: -60 V, COLLECTOR EMITTER VOLTAGE: -60 V, EMITTER BASE VOLTAGE: -6 V, CONTINUOUS COLLECTOR CURRENT: -6 A, CONTINUOUS BASE COLLECTOR CURRENT: -3 A . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SILICON PNP POWER TRANSISTOR, PACKAGE: TO-220, COLLECTOR BASE VOLTAGE: -60 V, COLLECTOR EMITTER VOLTAGE: -60 V, EMITTER BASE VOLTAGE: -6 V, CONTINUOUS COLLECTOR CURRENT: -6 A, CONTINUOUS BASE COLLECTOR CURRENT: -3 A . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 74191815
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
FET, MOSFET Arrays - AUIRF7309Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details