Industrial Paper Tube, Inc. Mailing Tube 319-IPT

Description
We manufacture paper tubes and specialize in Mailing Tubes. IPT has been family owned and operated since 1935. We continually strive to achieve excellence in value, quality and customer service. Please use our Mailing Tube Catalog to browse our products and place your order today! Industrial Paper Tube, Inc. manufactures a variety of sizes of heavy duty shipping and mailing containers for same day shipping. Our tubes are constructed from high-quality paperboard material that prevents ripping or tearing and provides great protection for your product. We offer thousands of different mailing tube sizes that will adhere to the specifications you request. We offer different color covers, pre-printed sheets, and plastic or metal end closures. To select a proper tube, please keep in mind the following: Diameter - the inner space of the tube that will comfortably fit your product. Thickness - the protection amount ranging from thin to very heavy. Length - the length size of the tube with end closures. Liners - inner tube protection for your product such as water resistant or rust. Ideal use for cylindrical mailing tubes: Blueprints Posters Small Carpets Film Foil Textile Calendars
Description
We manufacture paper tubes and specialize in Mailing Tubes. IPT has been family owned and operated since 1935. We continually strive to achieve excellence in value, quality and customer service. Please use our Mailing Tube Catalog to browse our products and place your order today! Industrial Paper Tube, Inc. manufactures a variety of sizes of heavy duty shipping and mailing containers for same day shipping. Our tubes are constructed from high-quality paperboard material that prevents ripping or tearing and provides great protection for your product. We offer thousands of different mailing tube sizes that will adhere to the specifications you request. We offer different color covers, pre-printed sheets, and plastic or metal end closures. To select a proper tube, please keep in mind the following: Diameter - the inner space of the tube that will comfortably fit your product. Thickness - the protection amount ranging from thin to very heavy. Length - the length size of the tube with end closures. Liners - inner tube protection for your product such as water resistant or rust. Ideal use for cylindrical mailing tubes: Blueprints Posters Small Carpets Film Foil Textile Calendars

Suppliers

Company
Product
Description
Supplier Links
Mailing Tube - 319-IPT - Industrial Paper Tube, Inc.
Bronx, NY, USA
Mailing Tube
319-IPT
Mailing Tube 319-IPT
We manufacture paper tubes and specialize in Mailing Tubes. IPT has been family owned and operated since 1935. We continually strive to achieve excellence in value, quality and customer service. Please use our Mailing Tube Catalog to browse our products and place your order today! Industrial Paper Tube, Inc. manufactures a variety of sizes of heavy duty shipping and mailing containers for same day shipping. Our tubes are constructed from high-quality paperboard material that prevents ripping or tearing and provides great protection for your product. We offer thousands of different mailing tube sizes that will adhere to the specifications you request. We offer different color covers, pre-printed sheets, and plastic or metal end closures. To select a proper tube, please keep in mind the following: Diameter - the inner space of the tube that will comfortably fit your product. Thickness - the protection amount ranging from thin to very heavy. Length - the length size of the tube with end closures. Liners - inner tube protection for your product such as water resistant or rust. Ideal use for cylindrical mailing tubes: Blueprints Posters Small Carpets Film Foil Textile Calendars

We manufacture paper tubes and specialize in Mailing Tubes. IPT has been family owned and operated since 1935.

We continually strive to achieve excellence in value, quality and customer service. Please use our Mailing Tube Catalog to browse our products and place your order today!

Industrial Paper Tube, Inc. manufactures a variety of sizes of heavy duty shipping and mailing containers for same day shipping. Our tubes are constructed from high-quality paperboard material that prevents ripping or tearing and provides great protection for your product.

We offer thousands of different mailing tube sizes that will adhere to the specifications you request. We offer different color covers, pre-printed sheets, and plastic or metal end closures.

To select a proper tube, please keep in mind the following:

  1. Diameter - the inner space of the tube that will comfortably fit your product.
  2. Thickness - the protection amount ranging from thin to very heavy.
  3. Length - the length size of the tube with end closures.
  4. Liners - inner tube protection for your product such as water resistant or rust.

Ideal use for cylindrical mailing tubes:

  • Blueprints
  • Posters
  • Small Carpets
  • Film
  • Foil
  • Textile
  • Calendars
Supplier's Site

Technical Specifications

  Industrial Paper Tube, Inc.
Product Category Industrial Containers
Product Number 319-IPT
Product Name Mailing Tube
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details