Bijur Delimon International FD Series FD-4

Description
Application FD series divider valves are designed for use with series progressive oil and grease lubrication systems. They are of two piece, steel construction with viton O-ring seals. FD valves will serve 2, 3, 4 or 6 points of lubrication. The 2, 3 and 4 point divider valves require .08 cu in to complete one full cycle. An FD-6 divider valve requires .06 cu in to complete one full cycle.
Description
Application FD series divider valves are designed for use with series progressive oil and grease lubrication systems. They are of two piece, steel construction with viton O-ring seals. FD valves will serve 2, 3, 4 or 6 points of lubrication. The 2, 3 and 4 point divider valves require .08 cu in to complete one full cycle. An FD-6 divider valve requires .06 cu in to complete one full cycle.

Suppliers

Company
Product
Description
Supplier Links
FD Series - FD-4 - Bijur Delimon International
Morrisville, NC, USA
FD Series
FD-4
FD Series FD-4
Application FD series divider valves are designed for use with series progressive oil and grease lubrication systems. They are of two piece, steel construction with viton O-ring seals. FD valves will serve 2, 3, 4 or 6 points of lubrication. The 2, 3 and 4 point divider valves require .08 cu in to complete one full cycle. An FD-6 divider valve requires .06 cu in to complete one full cycle.

Application

FD series divider valves are designed for use with series progressive oil and grease lubrication systems. They are of two piece, steel construction with viton O-ring seals. FD valves will serve 2, 3, 4 or 6 points of lubrication. The 2, 3 and 4 point divider valves require .08 cu in to complete one full cycle. An FD-6 divider valve requires .06 cu in to complete one full cycle.

Supplier's Site

Technical Specifications

  Bijur Delimon International
Product Category Manifolds and Manifold Systems
Product Number FD-4
Product Name FD Series
Application Oil/Fuel
Dimensions & Weight 1.21" x 3.12" x 1.75" & 1.5 lbs
Supply 1
Outlet 4
Type NPSF
Unlock Full Specs
to access all available technical data

Similar Products

Computerized Gas Mixing and Gas Dilution System - Series 4020 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details
Manifold Bases, Sub-Bases & End Bases - 1215699 - RS Components, Ltd.
Specs
Application Sub base
Size 1/8"; 1/4"; 1/4 in, 1/8in
Body Material Aluminum; Aluminium
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details