Bijur Delimon International Barrel Pump DP55

Description
Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to transfer lubricants from original refinery drums to the reservoirs on central lubrication systems. Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM. Features Built-in air exhaust muffler is standard on all pumps. Grease pumps incorporate an inlet strainer. Bung adapter is included with all pumps. Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum. Part #9035 includes a drum cover and follower plate. Part #9120 includes a drum cover.
Description
Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to transfer lubricants from original refinery drums to the reservoirs on central lubrication systems. Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM. Features Built-in air exhaust muffler is standard on all pumps. Grease pumps incorporate an inlet strainer. Bung adapter is included with all pumps. Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum. Part #9035 includes a drum cover and follower plate. Part #9120 includes a drum cover.

Suppliers

Company
Product
Description
Supplier Links
Barrel Pump - DP55 - Bijur Delimon International
Morrisville, NC, USA
Barrel Pump
DP55
Barrel Pump DP55
Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to transfer lubricants from original refinery drums to the reservoirs on central lubrication systems. Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM. Features Built-in air exhaust muffler is standard on all pumps. Grease pumps incorporate an inlet strainer. Bung adapter is included with all pumps. Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum. Part #9035 includes a drum cover and follower plate. Part #9120 includes a drum cover.

Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to transfer lubricants from original refinery drums to the reservoirs on central lubrication systems.

Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM.

Features

  • Built-in air exhaust muffler is standard on all pumps.
  • Grease pumps incorporate an inlet strainer.
  • Bung adapter is included with all pumps.
  • Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum.
  • Part #9035 includes a drum cover and follower plate.
  • Part #9120 includes a drum cover.
Supplier's Site

Technical Specifications

  Bijur Delimon International
Product Category Liquid Handling Pumps
Product Number DP55
Product Name Barrel Pump
Pump Type Drum Pump; Self-Priming Pump
Discharge Pressure 140.0 psi (98.43 m of Water)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details