Bijur Delimon International Barrel Pump DP5

Description
Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to transfer lubricants from original refinery drums to the reservoirs on central lubrication systems. Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM. Features Built-in air exhaust muffler is standard on all pumps. Grease pumps incorporate an inlet strainer. Bung adapter is included with all pumps. Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum. Part #9035 includes a drum cover and follower plate. Part #9120 includes a drum cover.
Description
Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to transfer lubricants from original refinery drums to the reservoirs on central lubrication systems. Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM. Features Built-in air exhaust muffler is standard on all pumps. Grease pumps incorporate an inlet strainer. Bung adapter is included with all pumps. Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum. Part #9035 includes a drum cover and follower plate. Part #9120 includes a drum cover.

Suppliers

Company
Product
Description
Supplier Links
Barrel Pump - DP5 - Bijur Delimon International
Morrisville, NC, USA
Barrel Pump
DP5
Barrel Pump DP5
Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to transfer lubricants from original refinery drums to the reservoirs on central lubrication systems. Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM. Features Built-in air exhaust muffler is standard on all pumps. Grease pumps incorporate an inlet strainer. Bung adapter is included with all pumps. Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum. Part #9035 includes a drum cover and follower plate. Part #9120 includes a drum cover.

Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to transfer lubricants from original refinery drums to the reservoirs on central lubrication systems.

Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM.

Features

  • Built-in air exhaust muffler is standard on all pumps.
  • Grease pumps incorporate an inlet strainer.
  • Bung adapter is included with all pumps.
  • Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum.
  • Part #9035 includes a drum cover and follower plate.
  • Part #9120 includes a drum cover.
Supplier's Site

Technical Specifications

  Bijur Delimon International
Product Category Liquid Handling Pumps
Product Number DP5
Product Name Barrel Pump
Pump Type Drum Pump; Self-Priming Pump
Discharge Pressure 140.0 psi (98.43 m of Water)
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details
Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details