Bijur lubrication systems are designed and engineered to deliver optimum performance. To help us ensure that you receive only trouble-free performance from your equipment’s lubrication system, the Bijur part numbers are listed in this publication. Parts are easily identified by part number. For additional information or ordering, call (800) 631-0168 or fax (919) 465-0516. For other information on Bijur lubrication products, visit our website at bijur.com or email us at info@bijurlube.com.
| Bijur Delimon International | |
|---|---|
| Product Category | Tubing |
| Product Number | 12C32 |
| Product Name | Rigid Tubing |
| Type | Metal |
| Material | Copper |
| Shape | Round |
| Application | General Purpose; Oil/Fuel; Lubrication |