Industrial Magnetics, Inc. Crane Scale WeighPlus™

Description
Designed to weigh, plus warn The WeighPlus™ crane scale is a programmable, computerized, self-contained, and battery-operated crane scale with overload warning. The scale housing is made of durable stainless steel. All electronics are shock mounted and the recessed display and control area provides additional protection. The WeighPlusâ„¢ crane scale allow the operator to set the Working Load Limit(WLL) of the scale to match that of your lifting device (magnet, sling, chain, etc.) prior to lifting allowing detection of unsafe load weights. The WeighPlus crane scale features a multi-colored LED display that is GREEN during operation and will flash RED, with the word OVERLOAD displayed, when the scale detects on overload. The load sensor has an accuracy of ±0.2% (0.002) and runs off of standard "D" batteries. A power save setting will put the crane scale into sleep mode when left on and not in use, increasing the operting life of the batteries. FEATURES: Capacities of 5,000 and 15,000 Lbs. Accurate to ±0.2% (0.002) Programmable Working Load Limit (WLL) Alarm function Power save mode Shock mounted electronics Uses 4 D-cell batteries, included. LCD screen, multi colored Large top lift loop for easy crane use Zero Function. "Load Tare". Can zero out weight of lifting device (magnet, chain, sling, etc.) Light weight design USA M.A.D.E.™
Datasheet
Description
Designed to weigh, plus warn The WeighPlus™ crane scale is a programmable, computerized, self-contained, and battery-operated crane scale with overload warning. The scale housing is made of durable stainless steel. All electronics are shock mounted and the recessed display and control area provides additional protection. The WeighPlusâ„¢ crane scale allow the operator to set the Working Load Limit(WLL) of the scale to match that of your lifting device (magnet, sling, chain, etc.) prior to lifting allowing detection of unsafe load weights. The WeighPlus crane scale features a multi-colored LED display that is GREEN during operation and will flash RED, with the word OVERLOAD displayed, when the scale detects on overload. The load sensor has an accuracy of ±0.2% (0.002) and runs off of standard "D" batteries. A power save setting will put the crane scale into sleep mode when left on and not in use, increasing the operting life of the batteries. FEATURES: Capacities of 5,000 and 15,000 Lbs. Accurate to ±0.2% (0.002) Programmable Working Load Limit (WLL) Alarm function Power save mode Shock mounted electronics Uses 4 D-cell batteries, included. LCD screen, multi colored Large top lift loop for easy crane use Zero Function. "Load Tare". Can zero out weight of lifting device (magnet, chain, sling, etc.) Light weight design USA M.A.D.E.™
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crane Scale - WeighPlus™ - Industrial Magnetics, Inc.
Boyne City, MI, United States
Crane Scale
WeighPlus™
Crane Scale WeighPlus™
Designed to weigh, plus warn The WeighPlus™ crane scale is a programmable, computerized, self-contained, and battery-operated crane scale with overload warning. The scale housing is made of durable stainless steel. All electronics are shock mounted and the recessed display and control area provides additional protection. The WeighPlusâ„¢ crane scale allow the operator to set the Working Load Limit(WLL) of the scale to match that of your lifting device (magnet, sling, chain, etc.) prior to lifting allowing detection of unsafe load weights. The WeighPlus crane scale features a multi-colored LED display that is GREEN during operation and will flash RED, with the word OVERLOAD displayed, when the scale detects on overload. The load sensor has an accuracy of ±0.2% (0.002) and runs off of standard "D" batteries. A power save setting will put the crane scale into sleep mode when left on and not in use, increasing the operting life of the batteries. FEATURES: Capacities of 5,000 and 15,000 Lbs. Accurate to ±0.2% (0.002) Programmable Working Load Limit (WLL) Alarm function Power save mode Shock mounted electronics Uses 4 D-cell batteries, included. LCD screen, multi colored Large top lift loop for easy crane use Zero Function. "Load Tare". Can zero out weight of lifting device (magnet, chain, sling, etc.) Light weight design USA M.A.D.E.™

Designed to weigh, plus warn

The WeighPlus™ crane scale is a programmable, computerized, self-contained, and battery-operated crane scale with overload warning. The scale housing is made of durable stainless steel. All electronics are shock mounted and the recessed display and control area provides additional protection.

The WeighPlusâ„¢ crane scale allow the operator to set the Working Load Limit(WLL) of the scale to match that of your lifting device (magnet, sling, chain, etc.) prior to lifting allowing detection of unsafe load weights. The WeighPlus crane scale features a multi-colored LED display that is GREEN during operation and will flash RED, with the word OVERLOAD displayed, when the scale detects on overload. The load sensor has an accuracy of ±0.2% (0.002) and runs off of standard "D" batteries. A power save setting will put the crane scale into sleep mode when left on and not in use, increasing the operting life of the batteries.

FEATURES:

  • Capacities of 5,000 and 15,000 Lbs.
  • Accurate to ±0.2% (0.002)
  • Programmable Working Load Limit (WLL)
  • Alarm function
  • Power save mode
  • Shock mounted electronics
  • Uses 4 D-cell batteries, included.
  • LCD screen, multi colored
  • Large top lift loop for easy crane use
  • Zero Function. "Load Tare". Can zero out weight of lifting device (magnet, chain, sling, etc.)
  • Light weight design
  • USA M.A.D.E.™
Supplier's Site Datasheet

Technical Specifications

  Industrial Magnetics, Inc.
Product Category Scales and Balances
Product Number WeighPlus™
Product Name Crane Scale
Type Crane Scale
Display Digital Display
Features Battery Powered
Capacity 5000 to 15000 lbs (2268 to 6803 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Crane Weigher WLL ton 85 - 609714085 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 187393 lbs (84985 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Spring Balances - 2884793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 66.15 lbs (30 kg)
Resolution 1.1 lbs (0.5000 kg)
View Details