Industrial Indexing Systems, Inc. High Performance ESM Series Servomotor ESM190E(II)

Description
The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors (some optional) provide OEM's with a very cost competitive automation solution.
Datasheet
Description
The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors (some optional) provide OEM's with a very cost competitive automation solution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance ESM Series Servomotor - ESM190E(II) - Industrial Indexing Systems, Inc.
Victor, NY, United States
High Performance ESM Series Servomotor
ESM190E(II)
High Performance ESM Series Servomotor ESM190E(II)
The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors (some optional) provide OEM's with a very cost competitive automation solution.

The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors (some optional) provide OEM's with a very cost competitive automation solution.

Supplier's Site Datasheet

Technical Specifications

  Industrial Indexing Systems, Inc.
Product Category AC Servomotors
Product Number ESM190E(II)
Product Name High Performance ESM Series Servomotor
Output Power 20.1 HP
Continuous Current 57 amps
Continuous Torque 840.7 In-lbs (969 kg-cm)
Rotor Inertia 30.38 oz-in-sec² (215 kg-cm²)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S Series (60mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.8 amps
View Details
Rotary Servo Motor - SGM7G-30D7F6C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A320P-MK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
2 suppliers