The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors (some optional) provide OEM's with a very cost competitive automation solution.
| Industrial Indexing Systems, Inc. | |
|---|---|
| Product Category | AC Motors |
| Product Number | 210-9.3KW/12E |
| Product Name | High Performance ESM Series Servomotor |
| Output Power | 12.46 HP |
| Continuous Torque | 855.8 In-lbs (987 kg-cm) |
| Rotor Inertia | 49.14 oz-in-sec² (347 kg-cm²) |
| Units | Metric |
| Shaft Size | 1.625 inch (41.3 mm) |