Manufacturer: AMIS
Category: Circuit Protection>Transient
Package: 292-LBGA
Product Status: Preliminary
Wavelength: 620nm
Spectral Bandwidth: 185nm
Voltage - Forward (Vf) (Typ): 6.5V
Current - DC Forward (If) (Max): 50 mA
Voltage - DC Reverse (Vr) (Max): 20 V
Capacitance: 0.22μF
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |