Industrial Electronic Engineers, Inc. Vacuum Fluorescent Display Panel; Supply Voltage Min Iee (Industrial Electronic Engineers) 03601-90-080R

Description
VACUUM FLUORESCENT DISPLAY PANEL; Supply Voltage Min:-; Supply Voltage Max:5VDC; Backlighting Colour:Green; No. of Digits / Alpha:-; Display Size:-; Screen Size:-; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:- RoHS Compliant: Yes
Description
VACUUM FLUORESCENT DISPLAY PANEL; Supply Voltage Min:-; Supply Voltage Max:5VDC; Backlighting Colour:Green; No. of Digits / Alpha:-; Display Size:-; Screen Size:-; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Vacuum Fluorescent Display Panel; Supply Voltage Min Iee (Industrial Electronic Engineers) - 32M7382 - Newark, An Avnet Company
Chicago, IL, United States
Vacuum Fluorescent Display Panel; Supply Voltage Min Iee (Industrial Electronic Engineers)
32M7382
Vacuum Fluorescent Display Panel; Supply Voltage Min Iee (Industrial Electronic Engineers) 32M7382
VACUUM FLUORESCENT DISPLAY PANEL; Supply Voltage Min:-; Supply Voltage Max:5VDC; Backlighting Colour:Green; No. of Digits / Alpha:-; Display Size:-; Screen Size:-; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:- RoHS Compliant: Yes

VACUUM FLUORESCENT DISPLAY PANEL; Supply Voltage Min:-; Supply Voltage Max:5VDC; Backlighting Colour:Green; No. of Digits / Alpha:-; Display Size:-; Screen Size:-; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 32M7382
Product Name Vacuum Fluorescent Display Panel; Supply Voltage Min Iee (Industrial Electronic Engineers)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details