Canoga Perkins Corporation UCS 5U Chassis UCS 1000

Description
The Universal Chassis System is a family of managed chassis and multi-technology modules. The UCS1000 Chassis is the keystone to the system with the ability to house any of the UCS Technology Modules. The Chassis has dedicated slots for the Domain Management Module, Chassis Interconnect Module, and Power Supplies.The Chassis has 12 to 15 slots available for CWDM, LAN Extension and Data & Telephony Modem Technology Modules. The number of Technology Module slots available depends upon the Power Supply Configuration.
Datasheet
Description
The Universal Chassis System is a family of managed chassis and multi-technology modules. The UCS1000 Chassis is the keystone to the system with the ability to house any of the UCS Technology Modules. The Chassis has dedicated slots for the Domain Management Module, Chassis Interconnect Module, and Power Supplies.The Chassis has 12 to 15 slots available for CWDM, LAN Extension and Data & Telephony Modem Technology Modules. The number of Technology Module slots available depends upon the Power Supply Configuration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCS 5U Chassis - UCS 1000 - Canoga Perkins Corporation
Chatsworth, CA, USA
UCS 5U Chassis
UCS 1000
UCS 5U Chassis UCS 1000
The Universal Chassis System is a family of managed chassis and multi-technology modules. The UCS1000 Chassis is the keystone to the system with the ability to house any of the UCS Technology Modules. The Chassis has dedicated slots for the Domain Management Module, Chassis Interconnect Module, and Power Supplies.The Chassis has 12 to 15 slots available for CWDM, LAN Extension and Data & Telephony Modem Technology Modules. The number of Technology Module slots available depends upon the Power Supply Configuration.

The Universal Chassis System is a family of managed chassis and multi-technology modules. The UCS1000 Chassis is the keystone to the system with the ability to house any of the UCS Technology Modules. The Chassis has dedicated slots for the Domain Management Module, Chassis Interconnect Module, and Power Supplies.The Chassis has 12 to 15 slots available for CWDM, LAN Extension and Data & Telephony Modem Technology Modules. The number of Technology Module slots available depends upon the Power Supply Configuration.

Datasheet

Technical Specifications

  Canoga Perkins Corporation
Product Category Industrial Chassis and Card Cages
Product Number UCS 1000
Product Name UCS 5U Chassis
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators RESET Switch; Power Failure Indicator; Chassis Fan Failure Indicator; Power ON/OFF Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

4U Rackmount Chassis for Full-size SHB/SBC or ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays - ACP-4340MB-70B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Card Racks - CCK28-84-00-ND - DigiKey
Vector Electronics & Technology, Inc.
Specs
Rack Height 6U
View Details