Expand the capacity of your existing fiber by installing Canoga Perkins’ innovative 6703 Series CWDM Transponder instead of laying more fiber. The 6703 Series CWDM Transponder allows the user to extend up to nine applications over one pair of single mode fiber using WDM technology.
Protocol independence and rate-agility allows the 6703 CWDM Transponder to accommodate data rates from 100Mbps to 2500Mbps. With enhanced Clock Recovery and highly sensitive APD (Avalanche Photo Diode) Receivers, the 6703 can extend standard optical signals over very long spans of fiber. The 6703 is capable of reclocking all industry standard data rates as well as customer defined rates. SpeedCopTM, Canoga Perkins’ bandwidth monitor, comes standard in the transponder as well.
The NEBS Level 3 Tested and Certified system not only proves that the product’s design can stand up to extreme conditions, but also collocation with Service Providers’ equipment is possible, as well as Central Office installation applications. CanogaView®, Canoga Perkins’ graphic web-enabled Network Element Manager, and menu driven user interface screens, provide easy management of the 6703 CWDM Transponder. The management port allows the Network Operator to access the user interface by modem or management software. Local and remote, it’s just like being in front of the equipment.
| Data Connect Enterprise, Inc. | |
|---|---|
| Product Category | Fiber Optic Transponders |
| Product Number | Model 6703 |
| Product Name | Channel Wavelength Division Multiplexer Transponder |