Expand the capacity of your existing fiber by installing Canoga Perkins’ innovative 6702 Series CWDM Transponder instead of laying more fiber. The 6702 Series CWDM Transponder allows the user to extend up to nine applications over one pair of single mode fiber using WDM technology. Protocol independence and rate-agility allows the 6702 CWDM Transponder to accommodate data rates from 100Mbps to 1250Mbps. Gigabit Ethernet is no problem! Canoga Perkins has taken the complexity out of expanding existing networks with a turnkey solution for Enterprise, Campus and Last Mile Access applications.
Need more fiber capacity within a building? Don’t get bogged down with expensive, complex DWDM systems. Canoga Perkins' CWDM System takes the place of all that at a low-cost, without the complexity. Canoga Perkins’ technology makes it simple.
The NEBS Level 3 system not only proves that the product’s design can stand up to extreme conditions, but also collocation with Service Providers’ equipment is possible, as well as Central Office installation applications.
CanogaView®, Canoga Perkins’ graphic web-enabled Network Element Manager, and menu driven user interface screens, provides easy management of the 6702 CWDM Transponder. The management port allows the Network Operator to access the user interface by modem or management software. Local and remote, it’s just like being in front of the equipment.
| Data Connect Enterprise, Inc. | |
|---|---|
| Product Category | Fiber Optic Transponders |
| Product Number | Model 6702 |
| Product Name | Channel Wavelength Division Multiplexer Transponder |