Canoga Perkins Corporation Video Multiplexer 3260

Description
The Canoga Perkin’s Model 3260 DS-3 Video Multiplexer is a four channel DS-3 CSU/DSU combining four highspeed EIA RS-530 channels onto an M13 or C-Bit framed T-3 signal. The Model 3260 supports channel speeds of up to 15 Mbps, making it ideal for transport of multiple services, including IP, Video, ATM, and others. The 3260’s four channels allow multiple users to share the T-3 Line costs between applications. The channels high speed provides economical and flexible transport of bandwidth hungry applications like IP and Video. When combined with Canoga Perkins’ 3340 Series MPEG2 CODECs, high quality video for broadcast and video conferencing applications is supported. The output of the Model 3260 can be extended on optical fiber using Canoga Perkins’ 2345 or 2346 DS-3 Fiber Optic Modems. The 2345’s and 2346’s optics are available in a variety of wavelengths and power with distance extensions of 100 km supported. Canoga Perkins 3260 DS-3 Video Multiplexer DS-3 Output Signal, Network Compatible Single Wide Module Four High Speed RS-530 Channels M13 and C-Bit Parity Framing Management Port Rackmount and Standalone Versions Channels Data Rates to 15 Mbps
Description
The Canoga Perkin’s Model 3260 DS-3 Video Multiplexer is a four channel DS-3 CSU/DSU combining four highspeed EIA RS-530 channels onto an M13 or C-Bit framed T-3 signal. The Model 3260 supports channel speeds of up to 15 Mbps, making it ideal for transport of multiple services, including IP, Video, ATM, and others. The 3260’s four channels allow multiple users to share the T-3 Line costs between applications. The channels high speed provides economical and flexible transport of bandwidth hungry applications like IP and Video. When combined with Canoga Perkins’ 3340 Series MPEG2 CODECs, high quality video for broadcast and video conferencing applications is supported. The output of the Model 3260 can be extended on optical fiber using Canoga Perkins’ 2345 or 2346 DS-3 Fiber Optic Modems. The 2345’s and 2346’s optics are available in a variety of wavelengths and power with distance extensions of 100 km supported. Canoga Perkins 3260 DS-3 Video Multiplexer DS-3 Output Signal, Network Compatible Single Wide Module Four High Speed RS-530 Channels M13 and C-Bit Parity Framing Management Port Rackmount and Standalone Versions Channels Data Rates to 15 Mbps

Suppliers

Company
Product
Description
Supplier Links
Video Multiplexer - 3260 - Data Connect Enterprise, Inc.
Olney, MD, USA
Video Multiplexer
3260
Video Multiplexer 3260
The Canoga Perkin’s Model 3260 DS-3 Video Multiplexer is a four channel DS-3 CSU/DSU combining four highspeed EIA RS-530 channels onto an M13 or C-Bit framed T-3 signal. The Model 3260 supports channel speeds of up to 15 Mbps, making it ideal for transport of multiple services, including IP, Video, ATM, and others. The 3260’s four channels allow multiple users to share the T-3 Line costs between applications. The channels high speed provides economical and flexible transport of bandwidth hungry applications like IP and Video. When combined with Canoga Perkins’ 3340 Series MPEG2 CODECs, high quality video for broadcast and video conferencing applications is supported. The output of the Model 3260 can be extended on optical fiber using Canoga Perkins’ 2345 or 2346 DS-3 Fiber Optic Modems. The 2345’s and 2346’s optics are available in a variety of wavelengths and power with distance extensions of 100 km supported. Canoga Perkins 3260 DS-3 Video Multiplexer DS-3 Output Signal, Network Compatible Single Wide Module Four High Speed RS-530 Channels M13 and C-Bit Parity Framing Management Port Rackmount and Standalone Versions Channels Data Rates to 15 Mbps

The Canoga Perkin’s Model 3260 DS-3 Video Multiplexer is a four channel DS-3 CSU/DSU combining four highspeed EIA RS-530 channels onto an M13 or C-Bit framed T-3 signal.
The Model 3260 supports channel speeds of up to 15 Mbps, making it ideal for transport of multiple services, including IP, Video, ATM, and others. The 3260’s four channels allow multiple users to share the T-3 Line costs between applications. The channels high speed provides economical and flexible transport of bandwidth hungry applications like IP and Video.

When combined with Canoga Perkins’ 3340 Series MPEG2 CODECs, high quality video for broadcast and video conferencing applications is supported.
The output of the Model 3260 can be extended on optical fiber using Canoga Perkins’ 2345 or 2346 DS-3 Fiber Optic Modems. The 2345’s and 2346’s optics are available in a variety of wavelengths and power with distance extensions of 100
km supported.

Canoga Perkins 3260 DS-3 Video Multiplexer

DS-3 Output Signal, Network Compatible
Single Wide Module
Four High Speed RS-530 Channels
M13 and C-Bit Parity Framing
Management Port
Rackmount and Standalone Versions
Channels Data Rates to 15 Mbps

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Channel Service Units (CSU) and Data Service Units (DSU)
Product Number 3260
Product Name Video Multiplexer
Device Type CSU/DSU
Network Type T3
Form Factor Board
Line Rate 15 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

DigiLink II™ Switched-56 CSU/DSU - Model 2510 - Data Connect Enterprise, Inc.
Specs
Device Type CSU/DSU
Network Type DDS
Form Factor Module
View Details
ADC Telecommunications, Inc.
Specs
Device Type CSU/DSU
Network Type E1 / Fractional E1; T1 / Fractional T1
Form Factor Module
View Details
MicroLink ™ CSU/DSU - Model 2400 - Patton Electronics Co.
Specs
Device Type CSU/DSU
Network Type DDS
Form Factor Module
View Details
DigiLink I™ Dedicated CSU/DSU - Model 2500 - Data Connect Enterprise, Inc.
Specs
Device Type CSU/DSU
Network Type DDS
Form Factor Module
View Details