Inchange Semiconductor Company Limited Electronic Surplus - IRF740FI IRF740FI

Description
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 1187260-IRF740FI Manufacturer Homepage: www.iscsemi.cn Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 1187260-IRF740FI Manufacturer Homepage: www.iscsemi.cn Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRF740FI - 1187260-IRF740FI - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRF740FI
1187260-IRF740FI
Electronic Surplus - IRF740FI 1187260-IRF740FI
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 1187260-IRF740FI Manufacturer Homepage: www.iscsemi.cn Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Inchange Semiconductor Company Limited
Win Source Part Number: 1187260-IRF740FI
Manufacturer Homepage: www.iscsemi.cn
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1187260-IRF740FI
Product Name Electronic Surplus - IRF740FI
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 20 GHz, 800 um Discrete GaAs pHEMT Die - QPD2080D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 800 um Discrete GaAs pHEMT Die
Package Type Die
View Details
3 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - 64-2092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers