Inchange Semiconductor Company Limited Electronic Surplus - IRF625 IRF625

Description
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 1187097-IRF625 Manufacturer Homepage: www.iscsemi.cn RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 1187097-IRF625 Manufacturer Homepage: www.iscsemi.cn RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRF625 - 1187097-IRF625 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRF625
1187097-IRF625
Electronic Surplus - IRF625 1187097-IRF625
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 1187097-IRF625 Manufacturer Homepage: www.iscsemi.cn RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Inchange Semiconductor Company Limited
Win Source Part Number: 1187097-IRF625
Manufacturer Homepage: www.iscsemi.cn
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1187097-IRF625
Product Name Electronic Surplus - IRF625
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

100V 57A MOSFET Transistor - 278-94-2503PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
3 suppliers
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details