Inchange Semiconductor Company Limited Electrical Parts - IPP034N03L IPP034N03L

Description
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 746251-IPP034N03L Manufacturer Homepage: www.iscsemi.cn Reference Date Code: 11+ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 746251-IPP034N03L Manufacturer Homepage: www.iscsemi.cn Reference Date Code: 11+ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - IPP034N03L - 746251-IPP034N03L - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - IPP034N03L
746251-IPP034N03L
Electrical Parts - IPP034N03L 746251-IPP034N03L
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 746251-IPP034N03L Manufacturer Homepage: www.iscsemi.cn Reference Date Code: 11+ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Inchange Semiconductor Company Limited
Win Source Part Number: 746251-IPP034N03L
Manufacturer Homepage: www.iscsemi.cn
Reference Date Code: 11+
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 746251-IPP034N03L
Product Name Electrical Parts - IPP034N03L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF3305-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details