Inchange Semiconductor Company Limited Misc Products - IPD60R360P7 IPD60R360P7

Description
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 825986-IPD60R360P7 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 825986-IPD60R360P7 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Misc Products - IPD60R360P7 - 825986-IPD60R360P7 - Win Source Electronics
Laguna Hills, CA, United States
Misc Products - IPD60R360P7
825986-IPD60R360P7
Misc Products - IPD60R360P7 825986-IPD60R360P7
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 825986-IPD60R360P7 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Inchange Semiconductor Company Limited
Win Source Part Number: 825986-IPD60R360P7
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 825986-IPD60R360P7
Product Name Misc Products - IPD60R360P7
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 195A MOSFET Transistor - 278-AUIRFB8409 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers
RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details