Inchange Semiconductor Company Limited Electrical Parts - IPD135N03L IPD135N03L

Description
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 746245-IPD135N03L Manufacturer Homepage: www.iscsemi.cn Reference case: SOT252 Reference Date Code: 09+ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 746245-IPD135N03L Manufacturer Homepage: www.iscsemi.cn Reference case: SOT252 Reference Date Code: 09+ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - IPD135N03L - 746245-IPD135N03L - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - IPD135N03L
746245-IPD135N03L
Electrical Parts - IPD135N03L 746245-IPD135N03L
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 746245-IPD135N03L Manufacturer Homepage: www.iscsemi.cn Reference case: SOT252 Reference Date Code: 09+ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Inchange Semiconductor Company Limited
Win Source Part Number: 746245-IPD135N03L
Manufacturer Homepage: www.iscsemi.cn
Reference case: SOT252
Reference Date Code: 09+
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 746245-IPD135N03L
Product Name Electrical Parts - IPD135N03L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
75V 75A MOSFET Transistor - 278-AUIRF2907Z - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
PD 300000 milliwatts
View Details
5 suppliers
DC - 20 GHz, 800 um Discrete GaAs pHEMT Die - QPD2080D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 800 um Discrete GaAs pHEMT Die
Package Type Die
View Details
3 suppliers