Inchange Semiconductor Company Limited TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD127N06L IPD127N06L

Description
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 738748-IPD127N06L Manufacturer Homepage: www.iscsemi.cn Reference case: TO-252 Reference Date Code: 16 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 738748-IPD127N06L Manufacturer Homepage: www.iscsemi.cn Reference case: TO-252 Reference Date Code: 16 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD127N06L - 738748-IPD127N06L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD127N06L
738748-IPD127N06L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD127N06L 738748-IPD127N06L
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 738748-IPD127N06L Manufacturer Homepage: www.iscsemi.cn Reference case: TO-252 Reference Date Code: 16 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Inchange Semiconductor Company Limited
Win Source Part Number: 738748-IPD127N06L
Manufacturer Homepage: www.iscsemi.cn
Reference case: TO-252
Reference Date Code: 16
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
285-IPD127N06L
N-Channel MOSFET Transistor 285-IPD127N06L
N-Channel MOSFET Transistor Product overview: IPD127N06L from Inchange Semiconductor Company Limited is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD127N06L can be used for catalog matching and distributor lookup.

N-Channel MOSFET Transistor Product overview: IPD127N06L from Inchange Semiconductor Company Limited is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD127N06L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 738748-IPD127N06L 285-IPD127N06L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD127N06L N-Channel MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

75V 120A MOSFET Transistor - 278-AUIRFS3207Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details