Inchange Semiconductor Company Limited Electrical Parts - IPD031N03L IPD031N03L

Description
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 746242-IPD031N03L Manufacturer Homepage: www.iscsemi.cn Reference case: TO252 Reference Date Code: 06+ Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 746242-IPD031N03L Manufacturer Homepage: www.iscsemi.cn Reference case: TO252 Reference Date Code: 06+ Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - IPD031N03L - 746242-IPD031N03L - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - IPD031N03L
746242-IPD031N03L
Electrical Parts - IPD031N03L 746242-IPD031N03L
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 746242-IPD031N03L Manufacturer Homepage: www.iscsemi.cn Reference case: TO252 Reference Date Code: 06+ Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Inchange Semiconductor Company Limited
Win Source Part Number: 746242-IPD031N03L
Manufacturer Homepage: www.iscsemi.cn
Reference case: TO252
Reference Date Code: 06+
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 746242-IPD031N03L
Product Name Electrical Parts - IPD031N03L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 448-2ED300C17SROHSBPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details