IMS Gear Planetary Gears Inc. IMS.baseline PM 81 LN

Description
- Selected standard gear drives from the modular system - For small- and medium-sized series (see download - quantity structure) - Fast delivery - High variety with regards to the diameters, materials, ratios - Adaptation of motor and output side on request - Utilization of high volume series know-how for development and production
Datasheet
Description
- Selected standard gear drives from the modular system - For small- and medium-sized series (see download - quantity structure) - Fast delivery - High variety with regards to the diameters, materials, ratios - Adaptation of motor and output side on request - Utilization of high volume series know-how for development and production
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IMS.baseline - PM 81 LN - IMS Gear Planetary Gears Inc.
Virginia Beach, VA, USA
IMS.baseline
PM 81 LN
IMS.baseline PM 81 LN
- Selected standard gear drives from the modular system - For small- and medium-sized series (see download - quantity structure) - Fast delivery - High variety with regards to the diameters, materials, ratios - Adaptation of motor and output side on request - Utilization of high volume series know-how for development and production

- Selected standard gear drives from the modular system
- For small- and medium-sized series (see download - quantity structure)
- Fast delivery
- High variety with regards to the diameters, materials, ratios
- Adaptation of motor and output side on request
- Utilization of high volume series know-how for development and production

Datasheet

Technical Specifications

  IMS Gear Planetary Gears Inc.
Product Category Gearboxes and Gearheads
Product Number PM 81 LN
Product Name IMS.baseline
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Rated Output Torque 177 to 1062 In-lbs (204 to 1224 kg-cm)
Maximum Input Speed 3000 rpm
Backlash 30 to 36 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191TD, T Type, Size 19, Style D, CBX Bevel Box - cbx-191td - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 090 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.93 to 4.11 (X : 1)
Rated Output Torque 1425 to 20000 In-lbs (1643 to 23061 kg-cm)
Maximum Input Power 25 to 220 HP
View Details
R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-1090 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 1090 (X : 1)
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details