IMS Gear Planetary Gears Inc. IMS.baseline PM 32 LN

Description
- Selected standard gear drives from the modular system - For small- and medium-sized series (see download - quantity structure) - Fast delivery - High variety with regards to the diameters, materials, ratios - Adaptation of motor and output side on request - Utilization of high volume series know-how for development and production
Datasheet
Description
- Selected standard gear drives from the modular system - For small- and medium-sized series (see download - quantity structure) - Fast delivery - High variety with regards to the diameters, materials, ratios - Adaptation of motor and output side on request - Utilization of high volume series know-how for development and production
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IMS.baseline - PM 32 LN - IMS Gear Planetary Gears Inc.
Virginia Beach, VA, USA
IMS.baseline
PM 32 LN
IMS.baseline PM 32 LN
- Selected standard gear drives from the modular system - For small- and medium-sized series (see download - quantity structure) - Fast delivery - High variety with regards to the diameters, materials, ratios - Adaptation of motor and output side on request - Utilization of high volume series know-how for development and production

- Selected standard gear drives from the modular system
- For small- and medium-sized series (see download - quantity structure)
- Fast delivery
- High variety with regards to the diameters, materials, ratios
- Adaptation of motor and output side on request
- Utilization of high volume series know-how for development and production

Datasheet

Technical Specifications

  IMS Gear Planetary Gears Inc.
Product Category Gearboxes and Gearheads
Product Number PM 32 LN
Product Name IMS.baseline
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Rated Output Torque 6.64 to 39.82 In-lbs (7.65 to 45.92 kg-cm)
Maximum Input Speed 3000 rpm
Backlash 90 to 96 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 15/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 900 (X : 1)
View Details
Gearbox - EMGC-40-P-G35-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 35 (X : 1)
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearheads - P16 spur 1/15 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 15 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details