- Selected standard gear drives from the modular system
- For small- and medium-sized series (see download - quantity structure)
- Fast delivery
- High variety with regards to the diameters, materials, ratios
- Adaptation of motor and output side on request
- Utilization of high volume series know-how for development and production
| IMS Gear Planetary Gears Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | PM 22 |
| Product Name | IMS.baseline |
| Gearing | Planetary |
| Operating Temperature | -22 to 248 F (-30 to 120 C) |
| Rated Output Torque | 5.31 to 7.08 In-lbs (6.12 to 8.16 kg-cm) |
| Maximum Input Speed | 6000 rpm |
| Backlash | 90 to 150 arcmin |