IMS Gear Planetary Gears Inc. IMS.baseline PM 105 LN

Description
- Selected standard gear drives from the modular system - For small- and medium-sized series (see download - quantity structure) - Fast delivery - High variety with regards to the diameters, materials, ratios - Adaptation of motor and output side on request - Utilization of high volume series know-how for development and production
Datasheet
Description
- Selected standard gear drives from the modular system - For small- and medium-sized series (see download - quantity structure) - Fast delivery - High variety with regards to the diameters, materials, ratios - Adaptation of motor and output side on request - Utilization of high volume series know-how for development and production
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IMS.baseline - PM 105 LN - IMS Gear Planetary Gears Inc.
Virginia Beach, VA, USA
IMS.baseline
PM 105 LN
IMS.baseline PM 105 LN
- Selected standard gear drives from the modular system - For small- and medium-sized series (see download - quantity structure) - Fast delivery - High variety with regards to the diameters, materials, ratios - Adaptation of motor and output side on request - Utilization of high volume series know-how for development and production

- Selected standard gear drives from the modular system
- For small- and medium-sized series (see download - quantity structure)
- Fast delivery
- High variety with regards to the diameters, materials, ratios
- Adaptation of motor and output side on request
- Utilization of high volume series know-how for development and production

Datasheet

Technical Specifications

  IMS Gear Planetary Gears Inc.
Product Category Gearboxes and Gearheads
Product Number PM 105 LN
Product Name IMS.baseline
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Rated Output Torque 310 to 1726 In-lbs (357 to 1990 kg-cm)
Maximum Input Speed 3000 rpm
Backlash 33 to 39 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 20/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
Gearbox - EMGC-60-P-G3-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearheads - P16 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details