The Impacto work & general purpose glove is packaged 10 per case, comes in black/yellow and meets ANSI S2.73-2002 (R2007), EN 388 3443, EN 420, ISO 10819:1996 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cotton/kevlar. When selecting a coated or partially coated item, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this SKU is Large.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 628167-37340 |
| Product Name | Impacto VI47 Black/Yellow Large Cotton/Kevlar Work & General Purpose Gloves - Chloroprene Palm & Fingers Coating - 628167-37340 |
| Clothing Type | Gloves |