The UD2-5NU is a subminiature, surface-mount, DPDT signal relay with a 5 VDC coil, non-latching operation, and a contact rating of 1 A at 30 VDC or 0.3 A at 125 VAC. It has a nominal coil power consumption of 140 mW, an operate time of approximately 4 ms, and an insulation resistance of 1000 MΩ at 500 VDC. The relay meets UL Recognised and CSA Certified standards, as well as Bell-Core and IEC950/UL1950/EN6095
Signal Relay, UD2 Series, Non Latching, DPDT, SMD, 1 A, 5 VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 24M8915 |
| Product Name | Signal Relay, Ud2 Series, Non Latching, Dpdt, Smd, 1 A, 5 Vdc Rohs Compliant Imo Precision Controls |
| Approvals | RoHS |