UD2-12NU is a subminiature, surface-mount, DPDT signal relay with a 12 VDC non-latching coil, rated for 1 A switching current and 30 W resistive load. It has 2 Form C contacts with a maximum switching voltage of 220 VDC/250 Vac and an initial contact resistance of 100 mΩ. The relay operates in 4 ms and releases in 4 ms without a diode, consuming 140 mW at nominal voltage. It meets UL, CSA, Bell-Core, IEC950, UL1950, and EN60950 standards. Dimensions are 10.6 mm × 6.5 mm × 3.2 mm, and it weighs approximately 1 gram. Operating temperature range is -40 to 85°C.
Signal Relay, UD2 Series, Non Latching, DPDT, SMD, 1 A, 12 VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 24M8914 |
| Product Name | Signal Relay, Ud2 Series, Non Latching, Dpdt, Smd, 1 A, 12 Vdc Rohs Compliant Imo Precision Controls |
| Approvals | RoHS |