The UC2-5NU is a non-latching, DPDT subminiature signal relay with a 5 VDC coil, designed for through-hole mounting. It features a 2 Form C contact arrangement with a maximum switching current of 1 A and a contact rating of 30W/37.5VA. The relay consumes 140 mW of power, has an operate and release time of approximately 4 ms without a diode, and an initial contact resistance of maximum 100 mΩ. It meets UL, CSA, Bell-Core, and IEC950/UL1950/EN6095
Signal Relay, UC2 Series, Non Latching, DPDT, Through Hole, 1 A, 5 VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 26M4659 |
| Product Name | Signal Relay, Uc2 Series, Non Latching, Dpdt, Through Hole, 1 A, 5 Vdc Rohs Compliant Imo Precision Controls |
| Approvals | RoHS |