The UC2-12NU is a non-latching, DPDT subminiature signal relay with a 12 VDC coil, designed for through-hole mounting. It features a contact rating of 1 A maximum switching and carrying current, with a maximum switching power of 30 W at 220 VDC. Operate and release times are approximately 4 ms without a diode. The relay consumes 140 mW at nominal voltage and meets UL Recognized and CSA Certified standards, as well as Bell-Core and IEC950/UL1950/EN6095
Signal Relay, UC2 Series, Non Latching, DPDT, Through Hole, 1 A, 12 VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 26M4658 |
| Product Name | Signal Relay, Uc2 Series, Non Latching, Dpdt, Through Hole, 1 A, 12 Vdc Rohs Compliant Imo Precision Controls |
| Approvals | RoHS |