Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT BREAKERS
IMO PRECISION CONTROLS LIMITED
UB10C2013A -- IMOA MINIATURE
IMO Precision Controls Limited
IMOA Miniature
UB10C2013A
Description
10kA UL489 MCB, 2 pole 13A C Curve
Galco Industrial Electronics
Done
Description
10kA UL489 MCB, 2 pole 13A C Curve
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
IMOA Miniature
UB10C2013A
IMOA Miniature
UB10C2013A
10kA UL489 MCB, 2 pole 13A C Curve
10kA UL489 MCB, 2 pole 13A C Curve
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Circuit Breakers
Product Number
UB10C2013A
Product Name
IMOA Miniature
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Automotive Circuit Breakers VF-IATS
View Details
TE Connectivity
Circuit Breakers
5-1423695-1
Specs
Rated Current
20 amps
Rated Breaking Capacity
2000 amps
Trip System Type
Thermal
View Details
RS Components, Ltd.
Motor Protection
1221345
Specs
Features
Motor Circuit Protection
View Details
Qualtek Electronics Corp.
QMB Series Thermal Circuit Breaker, 10A
QMB-103-11C3N-3BA
Specs
Rated AC Voltage
125 to 250 volts
Rated Current
10 amps
Trip System Type
Thermal
View Details
2
suppliers